PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Toasted Sienna
Product Name: Three Light 52`` Patio Fan
Category: Patio Fan
Glass: Clear Hammered
Safety Rating: Ul
Safety Listing: Wet
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 60
Light Kit: Included
Speeds: 3 Speeds Low-43/High-162
Optional Control: 7-1192-6, Slider Wall Control
Reverse Air: 162/109/81/43
Airflow Efficienty: 5135
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402498 |
| Product Name | 174525-944 Fans-Wet Location |