PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.38
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 14.76
Product Name: 52`` Ceiling Fan
UPC: 008297119276
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 5.19 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 7.23
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 57
Light Kit: Integrated
Speeds: 3 speed
Optional Control: Includes Wall / Hand Remote with downlight.
Reverse Air: Yes
Airflow Efficienty: 4864
Airflow Efficienty: 86
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 393889 |
| Product Name | 3MUR52PND Fans-Ceiling Fans |