PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Roman Bronze
Weight: 20.09
Product Name: 52`` Ceiling Fan
UPC: 008297119306
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.19 Dia
Wire: 6.5`
Motor size: 172X14
Motor housing: 13.75
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Blade type: ABS
Electricity Use: 54
Light Kit: Integrated
Speeds: 3 speed
Optional Control: Includes Wall / Hand Remote with reverse and downlight.
Reverse Air: Yes
Airflow Efficienty: 4888
Airflow Efficienty: 91
Instruction: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 393886 |
| Product Name | 4ICR52RBD Fans-Ceiling Fans |