PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Finish: Roman Bronze
Weight: 32.89
Product Name: 32`` Ceiling Fan
UPC: 008297119368
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Wire: 6.5`
Motor size: 212X35
Motor housing: 13.26
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 32
Speeds: 3 speed
Optional Control: Pull Chain
Reverse Air: Yes
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 391991 |
| Product Name | 5RYRB Fans-Ceiling Fans |