PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 17.72
Bulb
Finish: English Bronze
Weight: 20.28
Product Name: 14`` Contemporary Ceiling Fan
UPC: 822920234187
Category: Fan d`Lier
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Motor size: 90AL Motor
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 21
Blade span: 21
Blade type: Silver
Electricity Use: 48
Speeds: 3-Speed, RPM: Low - 679/High - 1091
Optional Control: RMT007 - Wet Location, Three Fan Speeds & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 2373
Airflow Efficienty: 49
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372272 |
| Product Name | 14-325-FD-13 Fans-Damp Location |