PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 21.25
Bulb
Finish: New Tortoise Shell
Weight: 22.66
Product Name: 52`` Ceiling Fan
UPC: 822920230745
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: Walnut
Electricity Use: 69
Light Kit: FLGC-501-56
Speeds: 3-Speed, RPM: Low - 72/High - 170
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6215
Airflow Efficienty: 89.8
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372218 |
| Product Name | 52-500-5WA-56 Fans-Ceiling Fans |