PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Cottonwood
Weight: 28.5
Product Name: 52`` Indoor Ceiling Fan
UPC: 822920125836
Category: Ceiling Fan
Glass: Antique Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: RMT004 included
Motor size: 172x20
Manufacturer's Warranty: Lifetime
Blade pitch: 13
Blade span: 52
Blade type: 52-FB4-MA-CN
Electricity Use: 58
Light Kit: Y
Speeds: 3-Speed, RPM: Low - 63/High - 155
Optional Control: RMT004 - 3 Speed Reversing, Fan & Light Dimming Remote
Reverse Air: Yes
Airflow Efficienty: 4862
Airflow Efficienty: 83.8
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372209 |
| Product Name | 52-530-MO-10 Fans-Ceiling Fans |