PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.25
Bulb
Finish: Ebony
Weight: 12.12
Product Name: 52`` Indoor Ceiling Fan
UPC: 822920090806
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Motor size: 188x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: 52-FB4-MA-CN
Electricity Use: 68
Light Kit: Sold Separately
Speeds: 3-Speed, RPM: Low - 70/High - 175
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5512
Airflow Efficienty: 80.2
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372206 |
| Product Name | 52-705-MO-7 Fans-Ceiling Fans |