PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 10
Finish: New Tortoise Shell
Weight: 25
Product Name: 52`` Indoor Ceiling Fan
UPC: 822920120169
Category: Ceiling Fan
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Indoor
Special feature: RMT006 included
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: 52-FB4-MA-RO
Electricity Use: 58
Light Kit: FLG-991-56
Speeds: 3-Speed, RPM: Low - 63/High - 156
Optional Control: Full Function Hand Held Remote Control included (RMT 006)
Reverse Air: Yes
Airflow Efficienty: 5108
Airflow Efficienty: 88.1
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 372205 |
| Product Name | 52-990-MO-56 Fans-Ceiling Fans |