PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Length 22.00
Bulb
Finish: Natural
Weight: 4.75
Product Name: 22`` Blade
UPC: 840506055308
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 7
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 366876 |
| Product Name | BPP4TN Fans-Blades |