PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.91
Length 13.91
Bulb
Finish: White
Weight: 19.14
Product Name: Cancun Wet Location: White
UPC: 840506058552
Category: Fan-Uni
Safety Listing: Wet
Wire: 80``
Motor size: 188 X 25
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 71
Optional Control: No
Airflow Efficienty: 5505
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 366524 |
| Product Name | FP8012WH Fans-Wet Location |