PRODUCT DETAILS / SPECS
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Weight: 27.5
Product Name: Two Light Fan
UPC: 783927380294
Category: Fans
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 365628 |
| Product Name | 339220NI7 Fans-Ceiling Fans |