PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 19.25
Bulb
Type: T-3 Hgn
Qty: 6
Wattage: 15
Finish: Mediterranean Walnut
Product Name: 52`` Dorset II Fan
UPC: 783927389495
Category: Fans
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 365602 |
| Product Name | 300152MDW Fans-Ceiling Fans |