PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.75
Length 8.75
Bulb
Finish: Coffee Mocha
Weight: 10
Product Name: Fan Blades
UPC: 783927390163
Category: Fan Blades
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 365174 |
| Product Name | 371011 Fans-Blades |