PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 28.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 75
Finish: Brushed Stainless Steel
Weight: 14.2
Product Name: 44`` Ceiling Fan
UPC: 783927366854
Category: Fans
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Dry
Wire: 78``
Motor size: 100X65
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 44
Blade type: ABS
Light Kit: Integrated
Speeds: 6
Optional Control: Full Function 6 Speed CoolTouch�� DC Control System
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347864 |
| Product Name | 300143BSS Fans-Ceiling Fans |