PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.25
Bulb
Type: E-12
Qty: 3
Wattage: 40
Finish: Tannery Bronze Powder Coat
Weight: 24.2
Product Name: Three Light Fan
UPC: 783927366939
Category: Fans
Glass: Etched Seedy with Mesh Screen
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet
Wire: 78``
Motor size: 172X17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Blade type: ABS
Light Kit: Integrated
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 347810 |
| Product Name | 310105TZP Fans-Wet Location |