PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 15
Finish: Kocoa
Product Name: Ceiling Fan
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 333731 |
| Product Name | F701-KA Fans-Ceiling Fans |