PRODUCT DETAILS / SPECS
Width/Dia: 5.60
Height: 1.30
Length 1.30
Bulb
Finish: Cherry/Walnut
Weight: 2.98
Product Name: 22`` Standard Wood Blade
UPC: 840506058033
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 3.31
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312592 |
| Product Name | B5133CYWA Fans-Blades |