PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 0.25
Length 0.25
Bulb
Finish: Cherry
Weight: 1
Product Name: 30`` Plastic Blade: Cherry - 5
UPC: 840506058262
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Blade span: 68
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312565 |
| Product Name | BPW6030CY Fans-Blades |