PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 0.25
Length 0.25
Bulb
Finish: Maple
Weight: 1.4
Product Name: 36`` Plastic Blade: Maple - 5
UPC: 840506058217
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Blade span: 80
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 312560 |
| Product Name | BPW6000MP Fans-Blades |