PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.05
Length 17.05
Bulb
Type: Halogen
Qty: 2
Wattage: 50
Finish: Satin Nickel
Product Name: Fan
UPC: 840506058712
Category: Fans
Safety Listing: Damp
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Blade span: 52
Electricity Use: 72
Optional Control: YES
Airflow Efficienty: 74
Airflow Efficienty: 5309
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312511 |
| Product Name | FP6210SN Fans-Damp Location |