PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.49
Length 15.49
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Oil-Rubbed Bronze
Product Name: Fan
UPC: 840506058675
Category: Fans
Safety Listing: Damp
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 65
Optional Control: YES
Airflow Efficienty: 92
Airflow Efficienty: 6006
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 312506 |
| Product Name | FP7951OB Fans-Damp Location |