PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: B10
Qty: 3
Wattage: 60
Finish: Roman Bronze
Product Name: 52`` Ceiling Fan
Category: Ceiling Fans
Glass: White Faux Alabaster
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.11 Dual Mount
Wire: 6.5
Motor size: 153 X 14 mm
Motor housing: 11
Manufacturer's Warranty: Limited Lifetime Warranty
Blade pitch: 11
Blade span: 52
Electricity Use: 57
Light Kit: Included
Speeds: 3
Airflow Efficienty: 4340
Airflow Efficienty: 76
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 307227 |
| Product Name | 5HS52RBD-L Fans-Ceiling Fans |