CWP solutions X544DW Multifunction Colour Laser Printer (Wireless) 26C0400

Description
A reliable 4-in-1 colour MFP, the Lexmark X544dw offers great value to your small- or mid-sized workgroup. Get high-quality printing, copying, faxing and duplex scanning, plus output speeds up to 25 ppm in both black and colour. Lower your running costs with Lexmark Extra High Yield Toner Cartridges, and maximise performance with a range of powerful scanning features, including scan-to-email. There’s an X544 for every type of need. In addition to the network-ready base model (X544n), you can save paper and money with integrated duplex printing (X544dn), expand your paper capacity with extra input (X544dtn), or break free from cables with built-in business Wi-Fi compatibility (X544dw). Features Up to 25 ppm output in black and colour Includes fax and high-quality duplex scanning Front USB port for walk-up printing, and scanning to memory device Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Recommended monthly volume: 800 to 3,000 pages
Description
A reliable 4-in-1 colour MFP, the Lexmark X544dw offers great value to your small- or mid-sized workgroup. Get high-quality printing, copying, faxing and duplex scanning, plus output speeds up to 25 ppm in both black and colour. Lower your running costs with Lexmark Extra High Yield Toner Cartridges, and maximise performance with a range of powerful scanning features, including scan-to-email. There’s an X544 for every type of need. In addition to the network-ready base model (X544n), you can save paper and money with integrated duplex printing (X544dn), expand your paper capacity with extra input (X544dtn), or break free from cables with built-in business Wi-Fi compatibility (X544dw). Features Up to 25 ppm output in black and colour Includes fax and high-quality duplex scanning Front USB port for walk-up printing, and scanning to memory device Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Recommended monthly volume: 800 to 3,000 pages

Suppliers

Company
Product
Description
Supplier Links
X544DW Multifunction Colour Laser Printer (Wireless) - 26C0400 - CWP solutions
Markham, Ontario, Canada
X544DW Multifunction Colour Laser Printer (Wireless)
26C0400
X544DW Multifunction Colour Laser Printer (Wireless) 26C0400
A reliable 4-in-1 colour MFP, the Lexmark X544dw offers great value to your small- or mid-sized workgroup. Get high-quality printing, copying, faxing and duplex scanning, plus output speeds up to 25 ppm in both black and colour. Lower your running costs with Lexmark Extra High Yield Toner Cartridges, and maximise performance with a range of powerful scanning features, including scan-to-email. There’s an X544 for every type of need. In addition to the network-ready base model (X544n), you can save paper and money with integrated duplex printing (X544dn), expand your paper capacity with extra input (X544dtn), or break free from cables with built-in business Wi-Fi compatibility (X544dw). Features Up to 25 ppm output in black and colour Includes fax and high-quality duplex scanning Front USB port for walk-up printing, and scanning to memory device Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour) Recommended monthly volume: 800 to 3,000 pages

A reliable 4-in-1 colour MFP, the Lexmark X544dw offers great value to your small- or mid-sized workgroup. Get high-quality printing, copying, faxing and duplex scanning, plus output speeds up to 25 ppm in both black and colour. Lower your running costs with Lexmark Extra High Yield Toner Cartridges, and maximise performance with a range of powerful scanning features, including scan-to-email. There’s an X544 for every type of need. In addition to the network-ready base model (X544n), you can save paper and money with integrated duplex printing (X544dn), expand your paper capacity with extra input (X544dtn), or break free from cables with built-in business Wi-Fi compatibility (X544dw).
Features

  • Up to 25 ppm output in black and colour
  • Includes fax and high-quality duplex scanning
  • Front USB port for walk-up printing, and scanning to memory device
  • Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour)
  • Recommended monthly volume: 800 to 3,000 pages
Supplier's Site

Technical Specifications

  CWP solutions
Product Category Laser Printers
Product Number 26C0400
Product Name X544DW Multifunction Colour Laser Printer (Wireless)
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

C935DN Colour Laser Printer - 21Z0140 - CWP solutions
Specs
Features Color Printing; Memory / Storage
Resolution 2400 dpi
Digital Interface Ethernet
View Details
Delta Mod-Tech Rotary Converter - Mod-Tech® Rotary Converter - Delta ModTech
Specs
Features Cutter
Printing Width 610 mm (24 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details
Color Multifunctional Printer - Standard Color Copy, Print, Scan, and Black & White Fax - ECOSYS FS-C2126MFP+ - Kyocera Mita
Specs
Bar / Matrix Code Symbologies PDF417; Code 45
Mounting Options Stand-alone
Features Color Printing; Copy/Scan
View Details