CWP solutions X782E XL High Volume Multifunction Colour Laser 21J0702

Description
Network-ready color laser multifunction printer with touch screen technology combines impressive ease of use with cost-efficient cartridge pricing for high-volume users. Features Color. It’s what your business craves. But if you print a lot in color, the cost of supplies can be hard to swallow. Lexmark has a solution that lets high-volume workgroups print in color without worrying about the cost of consumables. The Lexmark X782eXL color laser multifunction printer combines the power of color with unique cartridge pricing to help you save money and time by printing professional color documents in-house. While color toner cartridges typically cost more than their black equivalents, all Original Lexmark XL High Yield Toner Cartridges – black, cyan, yellow and magenta – are offered at the same low price. In addition, these cartridges deliver an impressive 16,500* pages, so you can print longer and use fewer cartridges overall. While your actual cost per page will vary based on the amount of coverage (the percentage of the page covered by black and color toner), your color cost-per-page can drop to just pennies. The savings add up fast when you print in-house with a Lexmark XL Series printer. Your staff can print labels, promotional sign marketing materials and banners on the same device they use for their everyday printing. You’ll save time by maintaining centralized control; save money by printing short-run jobs more economically in-house; and save the planet by printing on demand, eliminating wasteful overruns and obsolete documents. Speed and innovation unite The Lexmark X782e XL is robust, reliable and incredibly fast. You get the performance and innovations you need to produce brilliant color output in-house, reducing the need for outsourcing. Up to 35 ppm in color, 40 ppm in black, first page out as fast as 13 seconds 800MHz processor with 768MB of RAM standard Ultra-reliable paper feeding supports diverse media, including card stock, labels, UV-resistant outdoor media, banner paper and more State-of-the-art security to protect your data and devices, including numeric pad for secure PIN release of print jobs Plentiful options A wide variety of accessories and paper handling options let you tailor your device to meet your unique requirements. For example, you can add paper handling options to the Lexmark X782e XL by placing the scanner unit on an adjacent surface, such as a counter or tabletop. Maximize input capacity with extra drawers or high-capacity feeder Print banners up to 48 inches wide with the banner media tray Add a StapleSmart™ Finisher, envelope drawer, or outdoor media drawer Increase output flexibility with a 5-bin mailbox or 650-sheet output expander Raise the bar with color The L..
Description
Network-ready color laser multifunction printer with touch screen technology combines impressive ease of use with cost-efficient cartridge pricing for high-volume users. Features Color. It’s what your business craves. But if you print a lot in color, the cost of supplies can be hard to swallow. Lexmark has a solution that lets high-volume workgroups print in color without worrying about the cost of consumables. The Lexmark X782eXL color laser multifunction printer combines the power of color with unique cartridge pricing to help you save money and time by printing professional color documents in-house. While color toner cartridges typically cost more than their black equivalents, all Original Lexmark XL High Yield Toner Cartridges – black, cyan, yellow and magenta – are offered at the same low price. In addition, these cartridges deliver an impressive 16,500* pages, so you can print longer and use fewer cartridges overall. While your actual cost per page will vary based on the amount of coverage (the percentage of the page covered by black and color toner), your color cost-per-page can drop to just pennies. The savings add up fast when you print in-house with a Lexmark XL Series printer. Your staff can print labels, promotional sign marketing materials and banners on the same device they use for their everyday printing. You’ll save time by maintaining centralized control; save money by printing short-run jobs more economically in-house; and save the planet by printing on demand, eliminating wasteful overruns and obsolete documents. Speed and innovation unite The Lexmark X782e XL is robust, reliable and incredibly fast. You get the performance and innovations you need to produce brilliant color output in-house, reducing the need for outsourcing. Up to 35 ppm in color, 40 ppm in black, first page out as fast as 13 seconds 800MHz processor with 768MB of RAM standard Ultra-reliable paper feeding supports diverse media, including card stock, labels, UV-resistant outdoor media, banner paper and more State-of-the-art security to protect your data and devices, including numeric pad for secure PIN release of print jobs Plentiful options A wide variety of accessories and paper handling options let you tailor your device to meet your unique requirements. For example, you can add paper handling options to the Lexmark X782e XL by placing the scanner unit on an adjacent surface, such as a counter or tabletop. Maximize input capacity with extra drawers or high-capacity feeder Print banners up to 48 inches wide with the banner media tray Add a StapleSmart™ Finisher, envelope drawer, or outdoor media drawer Increase output flexibility with a 5-bin mailbox or 650-sheet output expander Raise the bar with color The L..

Suppliers

Company
Product
Description
Supplier Links
X782E XL High Volume Multifunction Colour Laser - 21J0702 - CWP solutions
Markham, Ontario, Canada
X782E XL High Volume Multifunction Colour Laser
21J0702
X782E XL High Volume Multifunction Colour Laser 21J0702
Network-ready color laser multifunction printer with touch screen technology combines impressive ease of use with cost-efficient cartridge pricing for high-volume users. Features Color. It’s what your business craves. But if you print a lot in color, the cost of supplies can be hard to swallow. Lexmark has a solution that lets high-volume workgroups print in color without worrying about the cost of consumables. The Lexmark X782eXL color laser multifunction printer combines the power of color with unique cartridge pricing to help you save money and time by printing professional color documents in-house. While color toner cartridges typically cost more than their black equivalents, all Original Lexmark XL High Yield Toner Cartridges – black, cyan, yellow and magenta – are offered at the same low price. In addition, these cartridges deliver an impressive 16,500* pages, so you can print longer and use fewer cartridges overall. While your actual cost per page will vary based on the amount of coverage (the percentage of the page covered by black and color toner), your color cost-per-page can drop to just pennies. The savings add up fast when you print in-house with a Lexmark XL Series printer. Your staff can print labels, promotional sign marketing materials and banners on the same device they use for their everyday printing. You’ll save time by maintaining centralized control; save money by printing short-run jobs more economically in-house; and save the planet by printing on demand, eliminating wasteful overruns and obsolete documents. Speed and innovation unite The Lexmark X782e XL is robust, reliable and incredibly fast. You get the performance and innovations you need to produce brilliant color output in-house, reducing the need for outsourcing. Up to 35 ppm in color, 40 ppm in black, first page out as fast as 13 seconds 800MHz processor with 768MB of RAM standard Ultra-reliable paper feeding supports diverse media, including card stock, labels, UV-resistant outdoor media, banner paper and more State-of-the-art security to protect your data and devices, including numeric pad for secure PIN release of print jobs Plentiful options A wide variety of accessories and paper handling options let you tailor your device to meet your unique requirements. For example, you can add paper handling options to the Lexmark X782e XL by placing the scanner unit on an adjacent surface, such as a counter or tabletop. Maximize input capacity with extra drawers or high-capacity feeder Print banners up to 48 inches wide with the banner media tray Add a StapleSmart™ Finisher, envelope drawer, or outdoor media drawer Increase output flexibility with a 5-bin mailbox or 650-sheet output expander Raise the bar with color The L..

Network-ready color laser multifunction printer with touch screen technology combines impressive ease of use with cost-efficient cartridge pricing for high-volume users.
Features

Color. It’s what your business craves. But if you print a lot in color, the cost of supplies can be hard to swallow. Lexmark has a solution that lets high-volume workgroups print in color without worrying about the cost of consumables. The Lexmark X782eXL color laser multifunction printer combines the power of color with unique cartridge pricing to help you save money and time by printing professional color documents in-house. While color toner cartridges typically cost more than their black equivalents, all Original Lexmark XL High Yield Toner Cartridges – black, cyan, yellow and magenta – are offered at the same low price. In addition, these cartridges deliver an impressive 16,500* pages, so you can print longer and use fewer cartridges overall. While your actual cost per page will vary based on the amount of coverage (the percentage of the page covered by black and color toner), your color cost-per-page can drop to just pennies. The savings add up fast when you print in-house with a Lexmark XL Series printer. Your staff can print labels, promotional sign marketing materials and banners on the same device they use for their everyday printing. You’ll save time by maintaining centralized control; save money by printing short-run jobs more economically in-house; and save the planet by printing on demand, eliminating wasteful overruns and obsolete documents.

Speed and innovation unite

The Lexmark X782e XL is robust, reliable and incredibly fast. You get the performance and innovations you need to produce brilliant color output in-house, reducing the need for outsourcing.

  • Up to 35 ppm in color, 40 ppm in black, first page out as fast as 13 seconds
  • 800MHz processor with 768MB of RAM standard
  • Ultra-reliable paper feeding supports diverse media, including card stock, labels, UV-resistant outdoor media, banner paper and more
  • State-of-the-art security to protect your data and devices, including numeric pad for secure PIN release of print jobs

Plentiful options

A wide variety of accessories and paper handling options let you tailor your device to meet your unique requirements. For example, you can add paper handling options to the Lexmark X782e XL by placing the scanner unit on an adjacent surface, such as a counter or tabletop.

  • Maximize input capacity with extra drawers or high-capacity feeder
  • Print banners up to 48 inches wide with the banner media tray
  • Add a StapleSmart™ Finisher, envelope drawer, or outdoor media drawer
  • Increase output flexibility with a 5-bin mailbox or 650-sheet output expander

Raise the bar with color

The L..

Supplier's Site

Technical Specifications

  CWP solutions
Product Category Laser Printers
Product Number 21J0702
Product Name X782E XL High Volume Multifunction Colour Laser
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

X544DW Multifunction Colour Laser Printer (Wireless) - 26C0400 - CWP solutions
Specs
Features Color Printing; Copy/Scan; Memory / Storage
Resolution 1200 dpi
Digital Interface Ethernet
View Details
RFID Manufacturing System - Delta Mod-Tech® Predator® - Delta ModTech
Specs
Features Cutter
Printing Width 254 mm (10 inch)
Printing Rate 1524 mm/sec (3600 in/min)
View Details
Printers -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Mounting Options Stand-alone
Digital Interface Serial/Digital
Applications Commercial / Office; Bar Codes
View Details
Black & White Multifunctional System – Print/Scan/Copy/Optional Fax - TASKalfa 5501i - Kyocera Mita
Specs
Mounting Options Stand-alone
Features Copy/Scan
Resolution 600 to 9600 dpi
View Details