CTI Electronics Corporation NEMA 4 OEM OrbitalMouse® OM2000 Series

Description
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.
Datasheet
Description
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 OEM OrbitalMouse® - OM2000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 OEM OrbitalMouse®
OM2000 Series
NEMA 4 OEM OrbitalMouse® OM2000 Series
CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.

CTI's OrbitalMouse, sealed mouse pointers, are high reliability industrial computer mouse pointers with a low-profile button style pointer. The OM2000 Series is designed for OEM applications where the mouse buttons are provided by the OEM. It has various options such as backlighting (OM2000-BX) in red or green, as well as cable styles and lengths. The dimensions are 1.65 by 2.05 inches and require less than .70 inches behind the panel; the perfect alternative to touchpads. For applications requiring less panel depth, right angle headers can be supplied. Available interfaces are PS/2 or USB and do not require any special drivers or calibration.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number OM2000 Series
Product Name NEMA 4 OEM OrbitalMouse®
Device Type Mouse Keypad; Touchpad
Number of Buttons 0
Dimensions 2.15 x 1.65
Applications General Purpose; Industrial / Factory Automation (optional feature)
Mounting Panel Mount; OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2800532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
2.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details
Mighty Mouse 5 - Waterproof Mouse - MMOUSE5 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Interface USB
View Details