CTI Electronics Corporation NEMA 12 Industrial Keyboard with 2.0" Trackball KIT2000 Series

Description
The KIT2000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, and are available in anodized aluminum enclosures, which come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.
Datasheet
Description
The KIT2000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, and are available in anodized aluminum enclosures, which come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 12 Industrial Keyboard with 2.0
Stratford, CT, USA
NEMA 12 Industrial Keyboard with 2.0" Trackball
KIT2000 Series
NEMA 12 Industrial Keyboard with 2.0" Trackball KIT2000 Series
The KIT2000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, and are available in anodized aluminum enclosures, which come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.

The KIT2000 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 2.0 " diameter trackball has a formed Teflon sealing ring in a metal collar, redundant photo-detectors and hardened stainless steel shafts; making it very durable and precise. These ergonomic keyboards offer high reliability trackball mouse pointers, and are available in anodized aluminum enclosures, which come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIT2000 Series
Product Name NEMA 12 Industrial Keyboard with 2.0" Trackball
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Trackball / Trackerball
Mounting Desktop keyboard; OEM Kit or unenclosed unit
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Logitech Keyboard 104Keys USB T-Chinese Black - 96KB-104U-LT-TW - Advantech
Specs
Enclosure / Adapter Material Plastic
Total Keys 104
Interface USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 8418428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
NEMA 4 Sealed Backlit Keyboard - KI6000-BX Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
View Details