CTI Electronics Corporation NEMA 4X Sealed Industrial Keyboard with OrbitalMouse® KIO9000 Series

Description
The KI09000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIO9000 Series combines CTI's rugged keyboards with its OrbitalMouse® button style mouse pointers. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Description
The KI09000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIO9000 Series combines CTI's rugged keyboards with its OrbitalMouse® button style mouse pointers. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Sealed Industrial Keyboard with OrbitalMouse® - KIO9000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Sealed Industrial Keyboard with OrbitalMouse®
KIO9000 Series
NEMA 4X Sealed Industrial Keyboard with OrbitalMouse® KIO9000 Series
The KI09000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIO9000 Series combines CTI's rugged keyboards with its OrbitalMouse® button style mouse pointers. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KI09000 Series are full size NEMA 4X sealed industrial keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIO9000 Series combines CTI's rugged keyboards with its OrbitalMouse® button style mouse pointers. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. This series of CTI's industrial keyboards are packaged in waterproof, welded stainless steel enclosures. The enclosures come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. These industrial keyboards are perfect for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO9000 Series
Product Name NEMA 4X Sealed Industrial Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - 17-71VZ-40.0 - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 8418351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface IBM PS/2; USB; Ps/2, usb
View Details
NEMA 4/4X Industrial Keyboard with ArrowMouse™ - KIA9000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Desktop keyboard
View Details