CTI Electronics Corporation NEMA 4 Sealing OEM Keyboard with OrbitalMouse® KIO7800 Series

Description
The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM industrial keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments, and is also available as an illuminated keyboard; for areas with low level lighting.
Datasheet
Description
The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM industrial keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments, and is also available as an illuminated keyboard; for areas with low level lighting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® - KIO7800 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Sealing OEM Keyboard with OrbitalMouse®
KIO7800 Series
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® KIO7800 Series
The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM industrial keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments, and is also available as an illuminated keyboard; for areas with low level lighting.

The KIO7800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print with full size keys. These rugged keyboards include 12 function keys, a separate numeric keypad, and are combined with CTI's OrbitalMouse® button style mouse pointer. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM industrial keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. This series is designed for continuous use in harsh environments, and is also available as an illuminated keyboard; for areas with low level lighting.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO7800 Series
Product Name NEMA 4 Sealing OEM Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Medical (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse
Mounting Panel mounted; OEM Kit or unenclosed unit
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 280077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface Wire
View Details
NEMA 4/4X Sealed Industrial Keyboard with ArrowMouse™ - KIF8000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button (optional feature)
Mounting Desktop keyboard
View Details