CTI Electronics Corporation NEMA 4 Sealing OEM Keyboard with OrbitalMouse® KIO6800 Series

Description
The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. ArrowMouse™ mouse pointers offer high reliability and ease of use. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These mini keyboards are a perfect fit for custom panels, and are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts. The KIO6800 Series is also available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66).
Description
The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. ArrowMouse™ mouse pointers offer high reliability and ease of use. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These mini keyboards are a perfect fit for custom panels, and are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts. The KIO6800 Series is also available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66).

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® - KIO6800 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Sealing OEM Keyboard with OrbitalMouse®
KIO6800 Series
NEMA 4 Sealing OEM Keyboard with OrbitalMouse® KIO6800 Series
The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. ArrowMouse™ mouse pointers offer high reliability and ease of use. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These mini keyboards are a perfect fit for custom panels, and are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts. The KIO6800 Series is also available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66).

The KIO6800 Series are NEMA 4 (IP66) sealing industrial keyboards with full 101/104 key functionality in a patented, innovative small foot print. These miniature keyboards include an embedded numeric keypad (patent pending), and are combined with CTI's OrbitalMouse® button style mouse pointer. ArrowMouse™ mouse pointers offer high reliability and ease of use. CTI's OrbitalMouse® is a sealed (NEMA 4 / IP66), drift-free, button style industrial pointer, and is molded in silicone rubber; making it more user friendly and durable than a touchpad. These OEM keyboards use CTI's advanced design for sealing and reliability. They are molded of silicone rubber and have 2mm travel with excellent tactile feel. Gold over nickel contacts combined with superior sealing (waterproof) assure users of years of reliable operation. These mini keyboards are a perfect fit for custom panels, and are an excellent solution when portability and space are a consideration; such as military, security, commercial fleet vehicles, marine vessels, and medical equipment carts. The KIO6800 Series is also available in anodized aluminum or stainless steel enclosures rated at NEMA 4/4X (IP66).

Supplier's Site

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIO6800 Series
Product Name NEMA 4 Sealing OEM Keyboard with OrbitalMouse®
Applications Industrial; Marine (optional feature); Medical (optional feature); Military (optional feature); Point of sales or data entry (optional feature); Vehicular (optional feature)
Additional Features Cursor controlling keypad; Pointing stick, joystick or pointer button; Orbital Mouse; Illuminated keyboard (optional feature)
Mounting Panel mounted; OEM Kit or unenclosed unit
Connection Cable
Key / Overlay Material Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 2802391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
NEMA 4 Miniature Sealed Industrial Keyboard - KI6000 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
View Details