CTI Electronics Corporation NEMA 12 Industrial Keyboard KIF1000 Series

Description
The KIF1000 Series are full travel, industrial keyboards with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP65) with a molded, replaceable polyurethane seal, and are combined with the original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. These ergonomic keyboards are designed for use in harsh environments; even while wearing gloves. The enclosure is anodized aluminum, and comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.
Datasheet
Description
The KIF1000 Series are full travel, industrial keyboards with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP65) with a molded, replaceable polyurethane seal, and are combined with the original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. These ergonomic keyboards are designed for use in harsh environments; even while wearing gloves. The enclosure is anodized aluminum, and comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 12 Industrial Keyboard - KIF1000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 12 Industrial Keyboard
KIF1000 Series
NEMA 12 Industrial Keyboard KIF1000 Series
The KIF1000 Series are full travel, industrial keyboards with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP65) with a molded, replaceable polyurethane seal, and are combined with the original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. These ergonomic keyboards are designed for use in harsh environments; even while wearing gloves. The enclosure is anodized aluminum, and comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.

The KIF1000 Series are full travel, industrial keyboards with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP65) with a molded, replaceable polyurethane seal, and are combined with the original, full travel Industrial Mouse™ mouse pointer. The Industrial Mouse™ (industrial joystick) is the most reliable, rugged pointer; and with a sealed button in the joystick knob, provides simple point and click operation. These ergonomic keyboards are designed for use in harsh environments; even while wearing gloves. The enclosure is anodized aluminum, and comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options are available to meet your application requirements. These industrial input devices are the perfect solution where dust and minor liquid spills are of a concern; such as offices, security booths, manufacture control systems, and packaging plants.

Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIF1000 Series
Product Name NEMA 12 Industrial Keyboard
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Pointing stick, joystick or pointer button
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2802394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
keywi CleanBoard -  - Hoffmann + Krippner Inc.
Hoffmann + Krippner Inc.
View Details