CTI Electronics Corporation NEMA 4/4X Industrial Keyboard with ArrowMouse™ KIA9000 Series

Description
The KIA9000 Series are full size, NEMA 4/4X sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in waterproof, anodized aluminum or welded stainless steel enclosures. Both enclosure options come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options, as well as custom keyboards, are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet
Description
The KIA9000 Series are full size, NEMA 4/4X sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in waterproof, anodized aluminum or welded stainless steel enclosures. Both enclosure options come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options, as well as custom keyboards, are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4/4X Industrial Keyboard with ArrowMouse™ - KIA9000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4/4X Industrial Keyboard with ArrowMouse™
KIA9000 Series
NEMA 4/4X Industrial Keyboard with ArrowMouse™ KIA9000 Series
The KIA9000 Series are full size, NEMA 4/4X sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in waterproof, anodized aluminum or welded stainless steel enclosures. Both enclosure options come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options, as well as custom keyboards, are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.

The KIA9000 Series are full size, NEMA 4/4X sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in waterproof, anodized aluminum or welded stainless steel enclosures. Both enclosure options come standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Various options, as well as custom keyboards, are available to meet your application requirements (e.g. French keyboards, Spanish keyboards). These industrial keyboards are excellent for use in wash down areas; such as food processing, medical laboratories and machining factories.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIA9000 Series
Product Name NEMA 4/4X Industrial Keyboard with ArrowMouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 96KVM-R17V1C-US-ND - DigiKey
Specs
Applications Commercial
View Details
Keyboards - 163507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection IR or other wireless connection
Interface USB; Wireless, USB
View Details
NEMA 4X Miniature Industrial Keyboard - KI6600 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
View Details