CTI Electronics Corporation NEMA 4X Industrial Keyboard with ArrowMouse™ KIA6600 Series

Description
The KIA6600 Series are NEMA 4X mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These sealed industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.
Datasheet
Description
The KIA6600 Series are NEMA 4X mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These sealed industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Industrial Keyboard with ArrowMouse™ - KIA6600 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Industrial Keyboard with ArrowMouse™
KIA6600 Series
NEMA 4X Industrial Keyboard with ArrowMouse™ KIA6600 Series
The KIA6600 Series are NEMA 4X mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These sealed industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.

The KIA6600 Series are NEMA 4X mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These sealed industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, stainless steel enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.

Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIA6600 Series
Product Name NEMA 4X Industrial Keyboard with ArrowMouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad; Illuminated keyboard
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 8418428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; Usb
View Details
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ - KIA9800 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Panel mounted
View Details