CTI Electronics Corporation NEMA 4 Industrial Keyboard with ArrowMouse™ KIA6000 Series

Description
The KIA6000 Series are NEMA 4 (IP66) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.
Datasheet
Description
The KIA6000 Series are NEMA 4 (IP66) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Industrial Keyboard with ArrowMouse™ - KIA6000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Industrial Keyboard with ArrowMouse™
KIA6000 Series
NEMA 4 Industrial Keyboard with ArrowMouse™ KIA6000 Series
The KIA6000 Series are NEMA 4 (IP66) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.

The KIA6000 Series are NEMA 4 (IP66) sealed mini keyboards with full 101/104 key functionality in a patented, innovative, small footprint with full size keys. This rugged industrial keyboard includes the drift-free ArrowMouse™ mouse pointer, and is compatible with all computers; without requiring any special software drivers. These ruggedized keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in compact, waterproof, anodized aluminum enclosures. The enclosure comes standard with a gasket sealed bottom plate, rubber feet and sealed threaded holes for optional mounting to any work surface with just two screws. Being lightweight with a small footprint, these sealed keyboards with mouse pointers are perfect as portable industrial computer input devices.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIA6000 Series
Product Name NEMA 4 Industrial Keyboard with ArrowMouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Desktop keyboard
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-105-IP68-BLACK-USB, TKG 105 Key IP68 Black (USB) -  - Advantech
Specs
Applications Medical
Additional Features Split/contoured keyboard design, wrist rest or other ergonomic features
View Details
Keyboards - 2842748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB, PS2
View Details
NEMA 4 Sealed Backlit Keyboard - KI6000-BX Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Mounting Desktop keyboard
Connection Cable
View Details