CTI Electronics Corporation NEMA 4 Sealing OEM Keyboard with ArrowMouse™ KIA3700 Series

Description
The KIA3700 Series are full size, NEMA 4 sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.
Datasheet
Description
The KIA3700 Series are full size, NEMA 4 sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ - KIA3700 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4 Sealing OEM Keyboard with ArrowMouse™
KIA3700 Series
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ KIA3700 Series
The KIA3700 Series are full size, NEMA 4 sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.

The KIA3700 Series are full size, NEMA 4 sealed keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9000 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial keyboards with ArrowMouse™ mouse pointers offer high reliability and ease of use; and are packaged in heavy gauge anodized aluminum with a 1U panel height, and includes CTI's patented, ergonomic folding door hand rest feature. Sliding rails are rated at 80 lbs. per side and lock in the extended position. All installation hardware is included. Various options are available to meet your application requirements.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Industrial Keyboards
Product Number KIA3700 Series
Product Name NEMA 4 Sealing OEM Keyboard with ArrowMouse™
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Desktop keyboard; Rack drawer or rack mounted
Connection Cable
Enclosure / Adapter Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKG-104-TOUCH-IP68-GREY-USB, TKG 104 Key IP68 TouchPad Grey (USB) - XKB-M104T-F8UG-I1 - Advantech
Specs
Applications Medical
Additional Features Touchpad
Key / Overlay Material Elastomer
View Details
Keyboards - 163317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB
View Details
NEMA 4 Sealing OEM Keyboard with ArrowMouse™ - KIA6800 Series - CTI Electronics Corporation
Specs
Applications Industrial; Marine (optional feature); Point of sales or data entry (optional feature)
Additional Features Cursor controlling keypad
Mounting Panel mounted
View Details