CTI Electronics Corporation OEM Industrial Computer Mouse Pointer F10P0 Series

Description
The F10X0 Series, OEM industrial computer mouse pointers, are space saving mouse pointers that have one sealed "point and click" button in the handle for easy panel mounting. The miniature joystick only requires a 1.65 inch square footprint and 7/8 inch depth for the handle, as the interface PCB can be located anywhere beneath the panel. These rugged mouse pointers allow for custom OEM mouse switches to be wired directly to the PCB, in which case any of the alternate nine knob options can be substituted. When mounted to a panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. Options include joystick knob selection with Serial, PS/2 or USB interface, and custom length cables or special wiring as required. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.
Datasheet
Description
The F10X0 Series, OEM industrial computer mouse pointers, are space saving mouse pointers that have one sealed "point and click" button in the handle for easy panel mounting. The miniature joystick only requires a 1.65 inch square footprint and 7/8 inch depth for the handle, as the interface PCB can be located anywhere beneath the panel. These rugged mouse pointers allow for custom OEM mouse switches to be wired directly to the PCB, in which case any of the alternate nine knob options can be substituted. When mounted to a panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. Options include joystick knob selection with Serial, PS/2 or USB interface, and custom length cables or special wiring as required. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Industrial Computer Mouse Pointer - F10P0 Series - CTI Electronics Corporation
Stratford, CT, USA
OEM Industrial Computer Mouse Pointer
F10P0 Series
OEM Industrial Computer Mouse Pointer F10P0 Series
The F10X0 Series, OEM industrial computer mouse pointers, are space saving mouse pointers that have one sealed "point and click" button in the handle for easy panel mounting. The miniature joystick only requires a 1.65 inch square footprint and 7/8 inch depth for the handle, as the interface PCB can be located anywhere beneath the panel. These rugged mouse pointers allow for custom OEM mouse switches to be wired directly to the PCB, in which case any of the alternate nine knob options can be substituted. When mounted to a panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. Options include joystick knob selection with Serial, PS/2 or USB interface, and custom length cables or special wiring as required. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.

The F10X0 Series, OEM industrial computer mouse pointers, are space saving mouse pointers that have one sealed "point and click" button in the handle for easy panel mounting. The miniature joystick only requires a 1.65 inch square footprint and 7/8 inch depth for the handle, as the interface PCB can be located anywhere beneath the panel. These rugged mouse pointers allow for custom OEM mouse switches to be wired directly to the PCB, in which case any of the alternate nine knob options can be substituted. When mounted to a panel, the computer mouse pointers assembly provides NEMA 4 (IP66) sealing. Options include joystick knob selection with Serial, PS/2 or USB interface, and custom length cables or special wiring as required. In addition, this series can also be used as control input devices (USB FlightStick a.k.a. sidewinder joystick) instead of traditional computer mouse pointers. The USB FlightStick (flight simulator) is an industrial input device that offers real-time response rates with pin-point precise accuracy for a broad range of application possibilities. These industrial computer input devices are ideally suited for harsh environments, precision instruments, and restricted spaces. A few of the industries benefiting from the USB FlightStick are aerospace, automotive, heavy equipment, medical, and military.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number F10P0 Series
Product Name OEM Industrial Computer Mouse Pointer
Device Type Joystick
Number of Buttons 1
Dimensions 3.29x2.15"
Applications General Purpose; Industrial / Factory Automation; Medical
Mounting OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2629098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 3
Applications Track Ball
View Details
Model 625 -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Dimensions 3.5" Square, 2.07" Height
Applications General Purpose
View Details
NEMA 4 OEM OrbitalMouse® with Separate Switches - OM2300 Series - CTI Electronics Corporation
Specs
Device Type Mouse Keypad; Touchpad
Number of Buttons 3
Dimensions 2.563 x 2.688
View Details