CS UNITEC Dust Extraction Vacuum CS 1500 K

Description
CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and suction power. The CS 1500 has a large tank capacity of 13 gallons. Includes automatic shutoff for water. The versatile CS 1500 works in 4 ways: Without filter bag – dust goes directly into tank With plastic filter bag for concrete and masonry dust With paper filter bag for normal dust and soot With slurry filter bag to capture concrete slurry from wet drilling, sawing and grinding
Description
CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and suction power. The CS 1500 has a large tank capacity of 13 gallons. Includes automatic shutoff for water. The versatile CS 1500 works in 4 ways: Without filter bag – dust goes directly into tank With plastic filter bag for concrete and masonry dust With paper filter bag for normal dust and soot With slurry filter bag to capture concrete slurry from wet drilling, sawing and grinding

Suppliers

Company
Product
Description
Supplier Links
Dust Extraction Vacuum - CS 1500 K - CS UNITEC
Norwalk, CT, USA
Dust Extraction Vacuum
CS 1500 K
Dust Extraction Vacuum CS 1500 K
CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and suction power. The CS 1500 has a large tank capacity of 13 gallons. Includes automatic shutoff for water. The versatile CS 1500 works in 4 ways: Without filter bag – dust goes directly into tank With plastic filter bag for concrete and masonry dust With paper filter bag for normal dust and soot With slurry filter bag to capture concrete slurry from wet drilling, sawing and grinding

CS Unitec's CS 1500 wet/dry dust extraction vacuum provides a clean, dust-free environment. The "Power Take Off" outlet activates the vacuum ON/OFF from the power tool switch. The Electromagnetic Pulse Filter Cleaning System automatically cleans the filters to maximize air flow, dust collection and suction power. The CS 1500 has a large tank capacity of 13 gallons.

Includes automatic shutoff for water.

The versatile CS 1500 works in 4 ways:

  • Without filter bag – dust goes directly into tank
  • With plastic filter bag for concrete and masonry dust
  • With paper filter bag for normal dust and soot
  • With slurry filter bag to capture concrete slurry from
    wet drilling, sawing and grinding
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Vacuum Cleaners
Product Number CS 1500 K
Product Name Dust Extraction Vacuum
Vacuum Type Portable / Pedestrian Unit
Unlock Full Specs
to access all available technical data

Similar Products

Chip Vac™ -  - EXAIR
Specs
Vacuum Type Portable / Pedestrian Unit
Applications Abrasives; Metalworking Chips / Fluid; CNC's, Lathes, Saws, Mills, Drills, Grinders, Routers, Molding Machines, Adsorbent Pick-up
Airflow 40 SCFM (67.99 m³/hr)
View Details
Dust Extraction Vacuum - CS 1225 H - CS UNITEC
Specs
Vacuum Type Portable / Pedestrian Unit
Media Vacuumed Dry; Wet
Applications General Cleaning
View Details