CCTY Bearing Double-Row Angular Contact Ball Bearing Open Type: ID 35~60mm

Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet
Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Row Angular Contact Ball Bearing - Open Type: ID 35~60mm - CCTY Bearing
Lake Zurich, IL, USA
Double-Row Angular Contact Ball Bearing
Open Type: ID 35~60mm
Double-Row Angular Contact Ball Bearing Open Type: ID 35~60mm
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:

CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications.

Find deep groove ball bearings that fit your application by clicking on the size below:

Supplier's Site Datasheet

Technical Specifications

  CCTY Bearing
Product Category Ball Bearings
Product Number Open Type: ID 35~60mm
Product Name Double-Row Angular Contact Ball Bearing
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details