CCTY Bearing Double-Row Angular Contact Ball Bearing Open Type: ID 10~30mm

Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet
Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Row Angular Contact Ball Bearing - Open Type: ID 10~30mm - CCTY Bearing
Lake Zurich, IL, USA
Double-Row Angular Contact Ball Bearing
Open Type: ID 10~30mm
Double-Row Angular Contact Ball Bearing Open Type: ID 10~30mm
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:

CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications.

Find deep groove ball bearings that fit your application by clicking on the size below:

Supplier's Site Datasheet

Technical Specifications

  CCTY Bearing
Product Category Ball Bearings
Product Number Open Type: ID 10~30mm
Product Name Double-Row Angular Contact Ball Bearing
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details