CCTY Bearing Double-Row Deep Groove Ball Bearing ID 60~75 mm

Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet
Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Row Deep Groove Ball Bearing - ID 60~75 mm - CCTY Bearing
Lake Zurich, IL, USA
Double-Row Deep Groove Ball Bearing
ID 60~75 mm
Double-Row Deep Groove Ball Bearing ID 60~75 mm
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:

CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications.

Find deep groove ball bearings that fit your application by clicking on the size below:

Supplier's Site Datasheet

Technical Specifications

  CCTY Bearing
Product Category Ball Bearings
Product Number ID 60~75 mm
Product Name Double-Row Deep Groove Ball Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 6189935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details