CCTY Bearing Double-Row Deep Groove Ball Bearing ID 10~55 mm

Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet
Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Row Deep Groove Ball Bearing - ID 10~55 mm - CCTY Bearing
Lake Zurich, IL, USA
Double-Row Deep Groove Ball Bearing
ID 10~55 mm
Double-Row Deep Groove Ball Bearing ID 10~55 mm
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:

CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications.

Find deep groove ball bearings that fit your application by clicking on the size below:

Supplier's Site Datasheet

Technical Specifications

  CCTY Bearing
Product Category Ball Bearings
Product Number ID 10~55 mm
Product Name Double-Row Deep Groove Ball Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details