CCTY Bearing Single-Row Deep Groove Ball Bearing ID 10~17 mm

Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet
Description
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Row Deep Groove Ball Bearing - ID 10~17 mm - CCTY Bearing
Lake Zurich, IL, USA
Single-Row Deep Groove Ball Bearing
ID 10~17 mm
Single-Row Deep Groove Ball Bearing ID 10~17 mm
CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications. Find deep groove ball bearings that fit your application by clicking on the size below:

CCTY offers a full range of deep groove ball bearings that can meet high-level applications along with basic applications.

Find deep groove ball bearings that fit your application by clicking on the size below:

Supplier's Site Datasheet

Technical Specifications

  CCTY Bearing
Product Category Ball Bearings
Product Number ID 10~17 mm
Product Name Single-Row Deep Groove Ball Bearing
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details