For the last 50 years American Cutting Edge has been serving the Steel Plants, Metal Fabrication Units, Steel Service Centers and the Rolling Mills with manufactured tooling such as Shear Blades, Slitting Knives, Rolls etc¦ for their various applications.
Our staff includes dedicated Engineers, to provide cutting solutions for your specific steel processing requirements using the latest in manufacturing, heat treating and material selection technology. Our facilities include œstate-of-the-art in-house heat treating and cryogenics capability, which allows us to further enhance the durability of our blades.
We offer a wide range of stock fabricating, slitting, and processing shear blades and wear parts for all the major machines including Cincinnati, Pacific, Betenbender, Accupress, Niagra, Iowa Precision, Red Bud, Wysong & Miles, and others. All parts are made to the most exacting standards.
Slitting Cutters are manufactured from tool steel and special alloy steel according to the application requirement. We have a manufacturing facility to produce blades in size up to 600 mm in diameter. Closer tolerances and special surface finishes are also possible.
We offer Shear Blades to shear up to 32 mm thick material in Cold application and our Hot Shearing Blades can work even at 1000°C. Apart from straight blades we offer blades for different profiles, Angle/T sections, Bars and Wire Rod mills. We are capable of manufacturing Shear Blades up to 4400 mm in single segment.
Our Work Rolls are manufactured to close dimensional tolerances with complete concentricity having sufficient strength, surface quality and wear resistance required for cold rolling operations.
REQUEST A QUOTE
| American Cutting Edge, Inc. | |
|---|---|
| Product Category | Machine Knives |
| Product Name | Metal Processing Knives |