CASTECH, Inc. Laser Crystals Yb:YAG

Description
Yb:YAG is one of the most promising laser-active materials and more suitable for diode-pumping than the traditional Nd-doped systems. Compared with the commonly used Nd:YAG crystal, Yb:YAG crystal has a much larger absorption bandwidth to reduce thermal management requirements for diode lasers, a longer upper-laser level lifetime, three to four times lower thermal loading per unit pump power. Yb:YAG crystal at 1030nm is a good substitute for a Nd:YAG crystal at 1064nm and its second harmonic at 515nm may replace Ar-ion laser (with a large volume), which emit at 514nm.
Request a Quote
Description
Yb:YAG is one of the most promising laser-active materials and more suitable for diode-pumping than the traditional Nd-doped systems. Compared with the commonly used Nd:YAG crystal, Yb:YAG crystal has a much larger absorption bandwidth to reduce thermal management requirements for diode lasers, a longer upper-laser level lifetime, three to four times lower thermal loading per unit pump power. Yb:YAG crystal at 1030nm is a good substitute for a Nd:YAG crystal at 1064nm and its second harmonic at 515nm may replace Ar-ion laser (with a large volume), which emit at 514nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Crystals - Yb:YAG - CASTECH, Inc.
Fuzhou, China
Laser Crystals
Yb:YAG
Laser Crystals Yb:YAG
Yb:YAG is one of the most promising laser-active materials and more suitable for diode-pumping than the traditional Nd-doped systems. Compared with the commonly used Nd:YAG crystal, Yb:YAG crystal has a much larger absorption bandwidth to reduce thermal management requirements for diode lasers, a longer upper-laser level lifetime, three to four times lower thermal loading per unit pump power. Yb:YAG crystal at 1030nm is a good substitute for a Nd:YAG crystal at 1064nm and its second harmonic at 515nm may replace Ar-ion laser (with a large volume), which emit at 514nm.

Yb:YAG is one of the most promising laser-active materials and more suitable for diode-pumping than the traditional Nd-doped systems. Compared with the commonly used Nd:YAG crystal, Yb:YAG crystal has a much larger absorption bandwidth to reduce thermal management requirements for diode lasers, a longer upper-laser level lifetime, three to four times lower thermal loading per unit pump power. Yb:YAG crystal at 1030nm is a good substitute for a Nd:YAG crystal at 1064nm and its second harmonic at 515nm may replace Ar-ion laser (with a large volume), which emit at 514nm.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Crystals
Product Number Yb:YAG
Product Name Laser Crystals
Type Laser
Unlock Full Specs
to access all available technical data

Similar Products

Birefringent Crystals - a-BBO - CASTECH, Inc.
Specs
Type Birefringent
Material a-BBO
View Details
Laser Crystals - Nd:YVO4 - CASTECH, Inc.
Specs
Type Laser
Material Nd:YVO4
View Details
NLO Crystals - GTR-KTP Crystal - CASTECH, Inc.
Specs
Type Nonlinear
Material GTR-KTP
View Details
NLO Crystals - KD*P & KDP - CASTECH, Inc.
Specs
Type Nonlinear
Material KDP and KD*P
View Details