CASTECH, Inc. Laser Crystals Yb:CaGdAlO4 Crystal

Description
Yb:CaGdAlO4(called CALGO) is a promising new laser gain material which possess several important advantages. The crystal structure of CALGO is tetragonal. When it is pumped at 979nm under pi configuration, we can get broad emission spectra from 994nm to 1050nm in theta configuration. This implies a very small quantum defect (down to 1.5%) and gives a good expectation of obtaining ultra-short pulse. Its thermal conductivity is also high: k=6.7W/m/K, which means it can be used for high power laser applications.
Request a Quote
Description
Yb:CaGdAlO4(called CALGO) is a promising new laser gain material which possess several important advantages. The crystal structure of CALGO is tetragonal. When it is pumped at 979nm under pi configuration, we can get broad emission spectra from 994nm to 1050nm in theta configuration. This implies a very small quantum defect (down to 1.5%) and gives a good expectation of obtaining ultra-short pulse. Its thermal conductivity is also high: k=6.7W/m/K, which means it can be used for high power laser applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Crystals - Yb:CaGdAlO4 Crystal - CASTECH, Inc.
Fuzhou, China
Laser Crystals
Yb:CaGdAlO4 Crystal
Laser Crystals Yb:CaGdAlO4 Crystal
Yb:CaGdAlO4(called CALGO) is a promising new laser gain material which possess several important advantages. The crystal structure of CALGO is tetragonal. When it is pumped at 979nm under pi configuration, we can get broad emission spectra from 994nm to 1050nm in theta configuration. This implies a very small quantum defect (down to 1.5%) and gives a good expectation of obtaining ultra-short pulse. Its thermal conductivity is also high: k=6.7W/m/K, which means it can be used for high power laser applications.

Yb:CaGdAlO4(called CALGO) is a promising new laser gain material which possess several important advantages. The crystal structure of CALGO is tetragonal. When it is pumped at 979nm under pi configuration, we can get broad emission spectra from 994nm to 1050nm in theta configuration. This implies a very small quantum defect (down to 1.5%) and gives a good expectation of obtaining ultra-short pulse. Its thermal conductivity is also high: k=6.7W/m/K, which means it can be used for high power laser applications.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Crystals
Product Number Yb:CaGdAlO4 Crystal
Product Name Laser Crystals
Type Laser
Unlock Full Specs
to access all available technical data

Similar Products

NLO Crystals - MgO:LiNbO3 Crystal - CASTECH, Inc.
Specs
Type Nonlinear
Material LiNbO3; MgO:LiNbO3
View Details
Scintillation Crystals - NaI(Tl) - CASTECH, Inc.
Specs
Type Scintillation
Material NaI(Tl)
View Details
NLO Crystals - CLBO Crystal - CASTECH, Inc.
Specs
Type Nonlinear
Material CLBO
View Details
Laser Crystals - Nd:YLF - CASTECH, Inc.
Specs
Type Laser
Material Nd:YLF
View Details