CASTECH, Inc. Parallel Windows WIN-127-060-BK7

Description
• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.
Request a Quote
Description
• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Windows - WIN-127-060-BK7 - CASTECH, Inc.
Fuzhou, China
Parallel Windows
WIN-127-060-BK7
Parallel Windows WIN-127-060-BK7
• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.

• Most sizes with ? /20 transmitted wavefront and 10-5 surface quality are available; • All kinds of coatings are available; • Custom designs for other sizes and coatings are also available upon request.

Supplier's Site

Technical Specifications

  CASTECH, Inc.
Product Category Optical Windows
Product Number WIN-127-060-BK7
Product Name Parallel Windows
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Brewster Windows - WINB-160-030-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Parallel Windows - WIN-508-100-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details
Parallel Windows - WIN-254-063-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
Brewster Windows - WINB-100-020-UVFS - CASTECH, Inc.
Specs
Window Type Brewster
Window Material UV Grade Fused Silica
Window Shape Circular
View Details