CASTECH, Inc. RF Drivers

Description
Product description:RF drivers can generate RF signals at fixed or variable-frequencies . Specified waveforms could be produced by different modulated signals to meet the requirements of different acousto-optic components and determine how much an optical beam is modulated, deflected, or tuned. CASTECH's RF drivers are able to generate RF signal at 27.12MHz, 40.68MHz, 68MHz, 80MHz, 100MHz, 120MHz, 200MHz, 250MHz, 300MHz and even higher, with RF power up to 120W. A variety of operating modes are available including FPS, PPK, R05 and A05 (Analog). Acousto-optic variable-frequency series drive of frequency shifter, deflector and filter, can output RF signal with high precision and broad frequency range, and support digital control, analog control, etc. PC softwares are equipped, with which users can set the frequency and power at will. The frequency sweeping and other functions can also be set (TA series). For high-speed frequency conversion applications, it is capable of fast frequency switching(TB series).Applications :-Matching acousto-optic components
Request a Quote Datasheet
Description
Product description:RF drivers can generate RF signals at fixed or variable-frequencies . Specified waveforms could be produced by different modulated signals to meet the requirements of different acousto-optic components and determine how much an optical beam is modulated, deflected, or tuned. CASTECH's RF drivers are able to generate RF signal at 27.12MHz, 40.68MHz, 68MHz, 80MHz, 100MHz, 120MHz, 200MHz, 250MHz, 300MHz and even higher, with RF power up to 120W. A variety of operating modes are available including FPS, PPK, R05 and A05 (Analog). Acousto-optic variable-frequency series drive of frequency shifter, deflector and filter, can output RF signal with high precision and broad frequency range, and support digital control, analog control, etc. PC softwares are equipped, with which users can set the frequency and power at will. The frequency sweeping and other functions can also be set (TA series). For high-speed frequency conversion applications, it is capable of fast frequency switching(TB series).Applications :-Matching acousto-optic components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Drivers -  - CASTECH, Inc.
Fuzhou, China
RF Drivers
RF Drivers
Product description:RF drivers can generate RF signals at fixed or variable-frequencies . Specified waveforms could be produced by different modulated signals to meet the requirements of different acousto-optic components and determine how much an optical beam is modulated, deflected, or tuned. CASTECH's RF drivers are able to generate RF signal at 27.12MHz, 40.68MHz, 68MHz, 80MHz, 100MHz, 120MHz, 200MHz, 250MHz, 300MHz and even higher, with RF power up to 120W. A variety of operating modes are available including FPS, PPK, R05 and A05 (Analog). Acousto-optic variable-frequency series drive of frequency shifter, deflector and filter, can output RF signal with high precision and broad frequency range, and support digital control, analog control, etc. PC softwares are equipped, with which users can set the frequency and power at will. The frequency sweeping and other functions can also be set (TA series). For high-speed frequency conversion applications, it is capable of fast frequency switching(TB series).Applications :-Matching acousto-optic components

Product description:RF drivers can generate RF signals at fixed or variable-frequencies. Specified waveforms could be produced by different modulated signals to meet the requirements of different acousto-optic components and determine how much an optical beam is modulated, deflected, or tuned. CASTECH's RF drivers are able to generate RF signal at 27.12MHz, 40.68MHz, 68MHz, 80MHz, 100MHz, 120MHz, 200MHz, 250MHz, 300MHz and even higher, with RF power up to 120W. A variety of operating modes are available including FPS, PPK, R05 and A05 (Analog). Acousto-optic variable-frequency series drive of frequency shifter, deflector and filter, can output RF signal with high precision and broad frequency range, and support digital control, analog control, etc. PC softwares are equipped, with which users can set the frequency and power at will. The frequency sweeping and other functions can also be set (TA series). For high-speed frequency conversion applications, it is capable of fast frequency switching(TB series).Applications:-Matching acousto-optic components

Supplier's Site Datasheet

Technical Specifications

  CASTECH, Inc.
Product Category Laser Processing Equipment
Product Name RF Drivers
Type Component or Subsystem
Unlock Full Specs
to access all available technical data

Similar Products

Fiber - Free Space Isolators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Faraday Rotators -  - CASTECH, Inc.
CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Rotary Table / Rotary Axis; Laser Optics or Beam Delivery Components
View Details
KD*P Pockels Cells -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components; FiberDelivery
Laser Operation Cutting
View Details
In-line Isolators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details