Other diameter, focus length ,and material are available upon request.
CASTECH, Inc. | |
---|---|
Product Category | Optical Lenses |
Product Number | LPX-254-R1033-BK7 |
Product Name | Plano-Convex Lenses |
Lens Type | Spherical Lens |
Diameter / Length | 25.4 mm (1 inch) |
Radius of Curvature | 103 mm (4.07 inch) |
Materials | BK7 Glass |