Other sizes and focal length are available upon request. Also the lens ring mounts are available upon request.
| CASTECH, Inc. | |
|---|---|
| Product Category | Optical Lenses |
| Product Number | LBC-063-R068-BK7 |
| Product Name | Bi-Concave Lenses |
| Lens Type | Spherical Lens |
| Diameter / Length | 6.35 mm (0.2500 inch) |
| Radius of Curvature | -6.85 mm (-0.2697 inch) |