C.I. Takiron Corporation Coreless motors A16C-06

Description
Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an iron core reduces cogging (the sensation of catching during rotation), resulting in stable rotation characteristics. ●Features of coreless motors ・Compact and lightweight Since there is no iron core, the weight is light. ・Excellent controllability Since the rotor is lightweight and has low inertia, the mechanical time constant of the rotor can be reduced. As a result, quick start and stop are possible, enabling excellent responsiveness. ・Smooth mobility (cogging-free) General motors have an iron core. This iron core is attracted to the permanent magnet, causing torque ripple during motor drive states and cogging torque in non-energized states, which are types of torque fluctuations. Such torque fluctuations can be one of the reasons for the inability to perform targeted operations in electronic devices. In contrast, coreless motors have no iron core (core), resulting in virtually no torque pulsations and smooth rotation. ・High efficiency and energy savings The absence of an iron core eliminates iron loss between the magnets, resulting in a high-efficiency motor that can operate at low current consumption. Therefore, in battery-powered products, it is possible to achieve long battery life. ●Why choose our coreless motors? ・Winding technology In addition to using powerful magnets, the shape of the windings that contribute to the magnets is extremely important in determining the characteristics of a motor. C.I. TAKIRON has multiple coil winding technologies, and our strength lies in our ability to convert electrical energy into mechanical energy in a space-saving and highly efficient manner. ・Precious metal brushes and carbon brushes C.I. TAKIRON uses many precious metal brushes because they are highly conductive and can operate at low voltages. Carbon brushes can be used for applications that require relatively large currents, such as motors that are frequently turned on and off. In addition, brush motors generate large currents during heavy loads because the commutator and brushes come into contact during rotation. As a countermeasure for such large currents, adding capacitors is possible, so please feel free to consult with us regarding operation. ・Low-voltage startup Our small motors can start up at low voltages, enabling the operation of small devices using contactless power supply such as NFC in smartphones. We also offer models that can be started at a minimum of 1.0V, and we can consider low-voltage characteristics tailored to your needs.
Request a Quote
Description
Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an iron core reduces cogging (the sensation of catching during rotation), resulting in stable rotation characteristics. ●Features of coreless motors ・Compact and lightweight Since there is no iron core, the weight is light. ・Excellent controllability Since the rotor is lightweight and has low inertia, the mechanical time constant of the rotor can be reduced. As a result, quick start and stop are possible, enabling excellent responsiveness. ・Smooth mobility (cogging-free) General motors have an iron core. This iron core is attracted to the permanent magnet, causing torque ripple during motor drive states and cogging torque in non-energized states, which are types of torque fluctuations. Such torque fluctuations can be one of the reasons for the inability to perform targeted operations in electronic devices. In contrast, coreless motors have no iron core (core), resulting in virtually no torque pulsations and smooth rotation. ・High efficiency and energy savings The absence of an iron core eliminates iron loss between the magnets, resulting in a high-efficiency motor that can operate at low current consumption. Therefore, in battery-powered products, it is possible to achieve long battery life. ●Why choose our coreless motors? ・Winding technology In addition to using powerful magnets, the shape of the windings that contribute to the magnets is extremely important in determining the characteristics of a motor. C.I. TAKIRON has multiple coil winding technologies, and our strength lies in our ability to convert electrical energy into mechanical energy in a space-saving and highly efficient manner. ・Precious metal brushes and carbon brushes C.I. TAKIRON uses many precious metal brushes because they are highly conductive and can operate at low voltages. Carbon brushes can be used for applications that require relatively large currents, such as motors that are frequently turned on and off. In addition, brush motors generate large currents during heavy loads because the commutator and brushes come into contact during rotation. As a countermeasure for such large currents, adding capacitors is possible, so please feel free to consult with us regarding operation. ・Low-voltage startup Our small motors can start up at low voltages, enabling the operation of small devices using contactless power supply such as NFC in smartphones. We also offer models that can be started at a minimum of 1.0V, and we can consider low-voltage characteristics tailored to your needs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coreless motors - A16C-06 - C.I. Takiron Corporation
Tokyo, Japan
Coreless motors
A16C-06
Coreless motors A16C-06
Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an iron core reduces cogging (the sensation of catching during rotation), resulting in stable rotation characteristics. ●Features of coreless motors ・Compact and lightweight Since there is no iron core, the weight is light. ・Excellent controllability Since the rotor is lightweight and has low inertia, the mechanical time constant of the rotor can be reduced. As a result, quick start and stop are possible, enabling excellent responsiveness. ・Smooth mobility (cogging-free) General motors have an iron core. This iron core is attracted to the permanent magnet, causing torque ripple during motor drive states and cogging torque in non-energized states, which are types of torque fluctuations. Such torque fluctuations can be one of the reasons for the inability to perform targeted operations in electronic devices. In contrast, coreless motors have no iron core (core), resulting in virtually no torque pulsations and smooth rotation. ・High efficiency and energy savings The absence of an iron core eliminates iron loss between the magnets, resulting in a high-efficiency motor that can operate at low current consumption. Therefore, in battery-powered products, it is possible to achieve long battery life. ●Why choose our coreless motors? ・Winding technology In addition to using powerful magnets, the shape of the windings that contribute to the magnets is extremely important in determining the characteristics of a motor. C.I. TAKIRON has multiple coil winding technologies, and our strength lies in our ability to convert electrical energy into mechanical energy in a space-saving and highly efficient manner. ・Precious metal brushes and carbon brushes C.I. TAKIRON uses many precious metal brushes because they are highly conductive and can operate at low voltages. Carbon brushes can be used for applications that require relatively large currents, such as motors that are frequently turned on and off. In addition, brush motors generate large currents during heavy loads because the commutator and brushes come into contact during rotation. As a countermeasure for such large currents, adding capacitors is possible, so please feel free to consult with us regarding operation. ・Low-voltage startup Our small motors can start up at low voltages, enabling the operation of small devices using contactless power supply such as NFC in smartphones. We also offer models that can be started at a minimum of 1.0V, and we can consider low-voltage characteristics tailored to your needs.

Description of Coreless motors

●What is a coreless motors?

A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In addition, the absence of an iron core reduces cogging (the sensation of catching during rotation), resulting in stable rotation characteristics.


●Features of coreless motors

・Compact and lightweight
Since there is no iron core, the weight is light.

・Excellent controllability
Since the rotor is lightweight and has low inertia, the mechanical time constant of the rotor can be reduced. As a result, quick start and stop are possible, enabling excellent responsiveness.

・Smooth mobility (cogging-free)
General motors have an iron core. This iron core is attracted to the permanent magnet, causing torque ripple during motor drive states and cogging torque in non-energized states, which are types of torque fluctuations.
Such torque fluctuations can be one of the reasons for the inability to perform targeted operations in electronic devices.
In contrast, coreless motors have no iron core (core), resulting in virtually no torque pulsations and smooth rotation.

・High efficiency and energy savings
The absence of an iron core eliminates iron loss between the magnets, resulting in a high-efficiency motor that can operate at low current consumption.
Therefore, in battery-powered products, it is possible to achieve long battery life.


●Why choose our coreless motors?

・Winding technology
In addition to using powerful magnets, the shape of the windings that contribute to the magnets is extremely important in determining the characteristics of a motor.
C.I. TAKIRON has multiple coil winding technologies, and our strength lies in our ability to convert electrical energy into mechanical energy in a space-saving and highly efficient manner.

・Precious metal brushes and carbon brushes
C.I. TAKIRON uses many precious metal brushes because they are highly conductive and can operate at low voltages.
Carbon brushes can be used for applications that require relatively large currents, such as motors that are frequently turned on and off.
In addition, brush motors generate large currents during heavy loads because the commutator and brushes come into contact during rotation.
As a countermeasure for such large currents, adding capacitors is possible, so please feel free to consult with us regarding operation.

・Low-voltage startup
Our small motors can start up at low voltages, enabling the operation of small devices using contactless power supply such as NFC in smartphones.
We also offer models that can be started at a minimum of 1.0V, and we can consider low-voltage characteristics tailored to your needs.

Supplier's Site

Technical Specifications

  C.I. Takiron Corporation
Product Category DC Motors
Product Number A16C-06
Product Name Coreless motors
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0013 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-06 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Coreless motors - A12C-18 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
View Details
Coreless motors - A12C-30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
Brushless motors - C12B-03 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 8.0 VDC
Output Power 0.0067 HP
View Details